ASTM International - ASTM B616-96(2000)
Standard Specification for Refined Rhodium
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other non-ferrous metals and their alloys): | 77.120.99 |
scope:
1.1 This specification covers refined rhodium as sponge and powder in three grades as follows:
1.1.1 Grade 99.80- Rhodium having a purity of 99.80%,
1.1.2 Grade 99.90- Rhodium having a purity of 99.90%, and
1.1.3 Grade 99.95 -Rhodium having a purity of 99.95%.
1.1.4 For the purposes of determining conformance with this specification, an observed value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of figures used in expressing the limiting value, in accordance with the rounding method of Practice E29.
Document History