ASTM International - ASTM B621-95a
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service.
1.2 The following products are covered under this specification:
1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution annealed and pickled or mechanically descaled.
1.2.2 Rods 3/4 to 3 1/2 in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, solution annealed, ground or turned.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History