ASTM International - ASTM B643-00

Standard Specification for Copper-Beryllium Alloy Seamless Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers copper-beryllium alloy seamless tube in straight lengths. Copper Alloy UNS C17200 will be the alloy furnished whenever Specification B643 is specified.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2025
Standard Specification for Copper-Beryllium Alloy Seamless Tube
1.1 This specification establishes the requirements for Copper Alloy UNS C17200 seamless tube in straight lengths. 1.2 Units—The values stated in inch-pound units are to be regarded as standard. The...
March 1, 2018
Standard Specification for Copper-Beryllium Alloy Seamless Tube
1.1 This specification establishes requirements for copper-beryllium alloy seamless tube in straight lengths. Copper Alloy UNS C17200 will be the alloy furnished whenever Specification B643 is...
October 1, 2016
Standard Specification for Copper-Beryllium Alloy Seamless Tube
1.1 This specification establishes requirements for copper-beryllium alloy seamless tube in straight lengths. Copper Alloy UNS C17200 will be the alloy furnished whenever Specification B643 is...
April 1, 2012
Standard Specification for Copper-Beryllium Alloy Seamless Tube
This specification establishes requirements for copper-beryllium alloy seamless tube in straight lengths. The material of manufacture shall be Copper Alloy UNS C17200, cast and worked into tubular...
October 1, 2005
Standard Specification for Copper-Beryllium Alloy Seamless Tube
This specification establishes requirements for copper-beryllium alloy seamless tube in straight lengths. The material of manufacture shall be Copper Alloy UNS C17200, cast and worked into tubular...
March 10, 2000
Standard Specification for Copper-Beryllium Alloy Seamless Tube
1.1 This specification establishes requirements for copper-beryllium alloy seamless tube in straight lengths. Copper Alloy UNS C17200 will be the alloy furnished whenever Specification B 643 is...
ASTM B643-00
March 10, 2000
Standard Specification for Copper-Beryllium Alloy Seamless Tube
1.1 This specification covers copper-beryllium alloy seamless tube in straight lengths. Copper Alloy UNS C17200 will be the alloy furnished whenever Specification B643 is specified. 1.2 The values...
Advertisement