AFNOR - NF EN 60999-2
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2 : particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 December 2003 |
| Status: | active |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
NF EN 60999-2
December 1, 2003
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2 : particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
A description is not available for this item.