ASTM International - ASTM D3867-99
Standard Test Methods for Nitrite-Nitrate in Water
| Organization: | ASTM International |
| Publication Date: | 10 June 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
1.1 These test methods cover the determination of nitrite nitrogen, nitrate nitrogen; and combined nitrite-nitrate nitrogen in water and wastewater in the range from 0.05 to 1.0 mg/L nitrogen. Two test methods are given as follows: Test Method A-Automated Cadmium Reduction (Sections 9-16) and Test Method B-Manual Cadmium Reduction (Sections 17-24).
1.2 These test methods are applicable to surface, saline, waste, and ground waters. It is the user's responsibility to ensure the validity of these test methods for waters of untested matrices.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see 8.2.1.
Document History