ASTM International - ASTM B687-99
Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification establishes the requirements for brass and copper pipe nipples in standard pipe sizes from 1/8 to 8 in., inclusive, in standard lengths, and chromium-plated pipe nipples in standard pipe sizes from 1/8 to 2 in., inclusive, in standard lengths.
1.1.1 Chromium-plated pipe nipples ordered under this specification are intended for interior use in decorative applications.
1.2 The values stated in inch-pound units are the standard. The values given in parentheses are for information only.
Document History