ASTM International - ASTM E1349-90(1998)

Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional Geometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1998
Status: inactive
Page Count: 3
ICS Code (Colours and measurement of light): 17.180.20
scope:

1.1 This test method describes the instrumental measurement of the reflection properties and color of object-color specimens by use of a spectrophotometer or spectrocolorimeter with a bidirectional optical measuring system, such as annular, circumferential, or uniplanar 45/0 or 0/45 geometry.

1.2 This test method is generally suitable for any flat object-color specimen. It is especially recommended for measuring retroreflective specimens, fluorescent specimens, and specimens of intermediate gloss.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional (45°:0° or 0°:45°) Geometry
5.1 The most direct and accessible methods for obtaining the color coordinates of object colors are by instrumental measurement using spectrophotometers or spectrocolorimeters with either...
December 1, 2018
Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional (45°:0° or 0°:45°) Geometry
5.1 The most direct and accessible methods for obtaining the color coordinates of object colors are by instrumental measurement using spectrophotometers or spectrocolorimeters with either...
January 1, 2013
Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional (45°:0° or 0°:45°) Geometry
5.1 The most direct and accessible methods for obtaining the color coordinates of object colors are by instrumental measurement using spectrophotometers or spectrocolorimeters with either...
March 1, 2006
Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional (45:0 or 0:45) Geometry
The most direct and accessible methods for obtaining the color coordinates of object colors are by instrumental measurement using spectrophotometers or spectrocolorimeters with either hemispherical...
ASTM E1349-90(1998)
January 1, 1998
Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Bidirectional Geometry
1.1 This test method describes the instrumental measurement of the reflection properties and color of object-color specimens by use of a spectrophotometer or spectrocolorimeter with a bidirectional...
Advertisement