ASTM International - ASTM E611-92

Test Methods for Low Concentrations of Diethylene Glycol in Ethylene Glycol by Gas Chromatography (Withdrawn 1996)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 7
ICS Code (Alcohols. Ethers): 71.080.60

Document History

June 1, 2015
Standard Test Methods for Low Concentrations of Diethlyene Glycol in Ethylene Glycol by Gas Chromatography (Withdrawn 2020)
1.1 These test methods are intended primarily for the analysis of mixtures of ethylene and diethylene glycols in which the diethylene glycol concentration is 0.1 % or less. Both test methods should...
June 1, 2015
Standard Test Methods for Low Concentrations of Diethlyene Glycol in Ethylene Glycol by Gas Chromatography
1.1 These test methods are intended primarily for the analysis of mixtures of ethylene and diethylene glycols in which the diethylene glycol concentration is 0.1 % or less. Both test methods should...
December 15, 2008
Standard Test Methods for Low Concentrations of Diethlyene Glycol in Ethylene Glycol by Gas Chromatography
1.1 These test methods are intended primarily for the analysis of mixtures of ethylene and diethylene glycols in which the diethylene glycol concentration is 0.1 % or less. Both test methods should...
October 1, 2003
Standard Test Methods for Low Concentrations of Diethlyene Glycol in Ethylene Glycol by Gas Chromatography
Either test method may be used to determine the concentrations of diethylene glycol in ethylene glycol. The concentrations of the components are obtained by a normalization technique, based on the...
ASTM E611-92
January 1, 1992
Test Methods for Low Concentrations of Diethylene Glycol in Ethylene Glycol by Gas Chromatography (Withdrawn 1996)
A description is not available for this item.
Advertisement