ASTM International - ASTM B690-96

Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service and for heat-resisting applications.

1.2 Pipe and tube shall be supplied in the solution heat treated and descaled condition. When bright annealing is used, descaling is not necessary.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Seamless Pipe and Tube (Withdrawn 2026)
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service...
November 1, 2018
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08367) Seamless Pipe and Tube
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service...
February 1, 2013
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
November 1, 2007
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
October 10, 2002
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
ASTM B690-96
January 1, 1996
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
Advertisement