ASTM International - ASTM A986/A986M-01

Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines.

1.2 For the purpose of magnetic particle indication assessment, the crankshaft is divided into four zones of decreasing operational stress. Acceptance criteria have been set for each zone.

1.3 The engines to which these crankshafts are fitted are commonly used for diesel electric locomotives, marine propulsion, and power generation. Engines fueled by natural gas also fall into this medium speed category.

1.4 Specification A 983/A 983M is a product specification that covers the manufacture of CGF crankshafts.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

February 1, 2026
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
March 1, 2021
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
September 1, 2016
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
April 1, 2011
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
March 1, 2006
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
ASTM A986/A986M-01
September 10, 2001
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
September 10, 2001
Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
1.1 This specification covers the magnetic particle examination of forged continuous grain flow (CGF) crankshafts intended for medium speed diesel engines. 1.2 For the purpose of magnetic particle...
Advertisement