ASTM International - ASTM A984/A984M-00

Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers electric resistance welded, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall thickness 0.750 in. (19 mm) or less, as given in ANSI-ASME B. 36.10M is included. Pipe having other dimensions, in this size range, may be furnished provided such pipe complies with all other requirements of this specification.

Document History

April 1, 2009
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded (Withdrawn 2014)
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
September 10, 2003
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
July 10, 2002
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
ASTM A984/A984M-00
March 10, 2000
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric resistance welded, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
Advertisement