ASTM International - ASTM C1386-98

Standard Specification for Precast Autoclaved Aerated Concrete (PAAC) Wall Construction Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1998
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers solid nonload-bearing and load-bearing precast concrete wall units made from autoclaved aerated concrete (PAAC) is a cementitious product based on calcium silicate hydrates in which low density is attained by the inclusion of an agent resulting in macroscopic voids and is subjected to high-pressure steam curing. The precast autoclaved aerated concrete wall units are large-size solid rectangular prisms, which are to be laid using thin-bed mortar. Installed units covered by this specification shall be protected against direct exposure to moisture using a coating material accepted by the PAAC manufacturer.

Document History

March 12, 2007
Standard Specification for Precast Autoclaved Aerated Concrete (AAC) Wall Construction Units (Withdrawn 2013)
1.1 This specification covers solid nonload-bearing and load-bearing precast concrete wall units made from autoclaved aerated concrete. Precast autoclaved aerated concrete (AAC) is a cementitious...
ASTM C1386-98
February 10, 1998
Standard Specification for Precast Autoclaved Aerated Concrete (PAAC) Wall Construction Units
1.1 This specification covers solid nonload-bearing and load-bearing precast concrete wall units made from autoclaved aerated concrete (PAAC) is a cementitious product based on calcium silicate...
Advertisement