ASTM International - ASTM D6101-97

Standard Test Method for Equivalent Black Area (EBA) of Dirt in Pulp, Paper and Paperboard by Image Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 6
ICS Code (Pulps): 85.040
scope:

1.1 This test method covers the use of image analysis to determine the level of dirt in pulp, paper, and paperboard in terms of Equivalent Black Area (EBA) of dirt specks within the physical area range of 0.02 to 3.0 mm reported in parts per million as well as the number of dirt specks per square meter of sample. Using the algorithm prescribed in this test method, the maximum dirt size is limited to 3.0 mm. Extention to other speck sizes (for example those greater than 3.0 mm in physical area), may require changes in equipment, calculation procedures, or both, and is not covered in this test method. This test method cannot be used for physical area measurements since it does not correctly measure the dirt specks for that mode of measurement.

Document History

September 1, 2005
Standard Test Method for Equivalent Black Area (EBA) of Dirt in Pulp, Paper and Paperboard by Image Analysis (Withdrawn 2010)
1.1 This test method covers the use of image analysis to determine the level of dirt in pulp, paper, and paperboard in terms of Equivalent Black Area (EBA) of dirt specks within the physical area...
ASTM D6101-97
July 10, 1997
Standard Test Method for Equivalent Black Area (EBA) of Dirt in Pulp, Paper and Paperboard by Image Analysis
1.1 This test method covers the use of image analysis to determine the level of dirt in pulp, paper, and paperboard in terms of Equivalent Black Area (EBA) of dirt specks within the physical area...
Advertisement