ASTM International - ASTM D6126-97

Standard Specification for HFC-23 (Trifluoromethane, CHF3)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 3
ICS Code (Fire-fighting): 13.220.10
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification covers the requirements for HFC-23 as a fire fighting medium.

Document History

January 1, 2011
Standard Specification for HFC-23 (Trifluoromethane, CHF3)
1.1 This specification covers the requirements for HFC-23 as a fire fighting medium. 1.2 This specification does not address the fire fighting equipment or hardware that employs HFC-23 or the...
May 10, 1997
Standard Specification for HFC-23 (Trifluoromethane, CHF3)
1.1 This specification covers the requirements for HFC-23 as a fire fighting medium. 1.2 This specification does not address the fire fighting equipment or hardware that employs HFC-23 or the...
ASTM D6126-97
May 10, 1997
Standard Specification for HFC-23 (Trifluoromethane, CHF3)
1.1 This specification covers the requirements for HFC-23 as a fire fighting medium.
Advertisement