ASTM International - ASTM B715-96(2001)
Standard Specification for Sintered Copper Structural Parts for Electrical Conductivity Applications (Withdrawn 2010)
| Organization: | ASTM International |
| Publication Date: | 10 March 1996 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
1.1 This specification covers sintered Powder Metal (P/M) structural parts of substantially pure copper of two types depending on density. It is anticipated that the parts will be used in applications where high electrical conductivity is required.
1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are for information only and may be approximate.
Document History