ASTM International - ASTM D6192-98
Standard Tables of Body Measurements for Girls, Sizes 7 to 16
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other standards related to linear and angular measurements): | 17.040.99 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 These tables list body measurements of girls, sizes 7 to 16. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when considering such factors as fabric type, ease for body measurement, styling, and fit.
Document History
March 1, 2011
Standard Tables of Body Measurements for Girls, Sizes 2 to 20 (Reg & Slim) and Girls Plus
1.1 These tables list body measurements of girls sizes. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when considering such...
July 1, 2007
Standard Tables of Body Measurements for Girls, Sizes 2 to 20 (Reg & Slim) and Girls Plus
1.1 These tables list body measurements of girls sizes. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when considering such...
October 1, 2004
Standard Tables of Body Measurements for Girls, Sizes 7 to 16
1.1 These tables list body measurements of girls, sizes 7 to 16. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when...
ASTM D6192-98
September 10, 1998
Standard Tables of Body Measurements for Girls, Sizes 7 to 16
1.1 These tables list body measurements of girls, sizes 7 to 16. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when...