ASTM International - ASTM D6211-98a
Standard Specification for Fully-Formulated Propylene-Glycol-Base Engine Coolant for Heavy-Duty Engines (Withdrawn 2003)
| Organization: | ASTM International |
| Publication Date: | 10 April 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Refrigerants and antifreezes): | 71.100.45 |
scope:
1.1 This specification covers the requirements for a fully-formulated propylene glycol-base coolant for cooling systems of heavy-duty engines. When concentrates are used at 40 to 60% propylene-glycol concentration by volume in water of suitable quality, (see Appendix X1), or when prediluted propylene-glycol base engine coolants (50% volume, % minimum) are used without further dilution it will function effectively during both winter and summer to provide protection against corrosion, cavitation, freezing, and boiling.
Document History