ASTM International - ASTM B717-96(2000)

Standard Specification for Refined Ruthenium

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows:

1.1.1 Grade 99.80 -Ruthenium having a purity of 99.8%.

1.1.2 Grade 99.90 -Ruthenium having a purity of 99.90%.

Note 1-For the purposes of determining conformance with this specification, an observed value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of figures used in expressing the limiting value in accordance with the rounding method of Practice E29.

Document History

April 1, 2023
Standard Specification for Refined Ruthenium
1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows: 1.1.1 Grade 99.80—Ruthenium having a purity of 99.80?%. 1.1.2 Grade 99.90—Ruthenium having a purity of...
November 1, 2018
Standard Specification for Refined Ruthenium
1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows: 1.1.1 Grade 99.80—Ruthenium having a purity of 99.80 %. 1.1.2 Grade 99.90—Ruthenium having a purity of...
May 1, 2012
Standard Specification for Refined Ruthenium
1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows: 1.1.1 Grade 99.80—Ruthenium having a purity of 99.80 %. 1.1.2 Grade 99.90—Ruthenium having a purity of...
June 1, 2006
Standard Specification for Refined Ruthenium
1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows: 1.1.1 Grade 99.80 Ruthenium having a purity of 99.80 %. 1.1.2 Grade 99.90 Ruthenium having a purity of...
ASTM B717-96(2000)
May 10, 2000
Standard Specification for Refined Ruthenium
1.1 This specification covers refined ruthenium as sponge and powder in one grade as follows: 1.1.1 Grade 99.80 -Ruthenium having a purity of 99.8%. 1.1.2 Grade 99.90 -Ruthenium having a purity of...
Advertisement