ASTM International - ASTM D6240-98

Standard Tables of Body Measurements for Men Sizes Thirty-Four to Sixty (34 to 60) Regular

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 6
ICS Code (Other standards related to linear and angular measurements): 17.040.99
ICS Code (Clothes): 61.020
scope:

1.1 These standard tables cover the body measurements of men from size thirty-four to sixty. Although these are body measurements, they can be used in designing apparel for men in this size range when such factors as fabric type, ease of body movement, styling, and fit are taken into account.

Document History

January 1, 2006
Standard Tables of Body Measurements for Men Sizes Thirty-Four to Sixty (34 to 60) Regular
1.1 These standard tables cover the body measurements of men from size thirty-four to sixty. Although these are body measurements, they can be used in designing apparel for men in this size range...
ASTM D6240-98
March 10, 1998
Standard Tables of Body Measurements for Men Sizes Thirty-Four to Sixty (34 to 60) Regular
1.1 These standard tables cover the body measurements of men from size thirty-four to sixty. Although these are body measurements, they can be used in designing apparel for men in this size range...
Advertisement