ASTM International - ASTM E1938-97
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Molecular Absorption Spectrometric Method
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 December 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
1.1 This test method covers the determination of titanium in nickel alloys in the 0.3 through 5.0% range. With appropriate reference materials the test method may be extended down to 0.05%.
Document History
November 15, 2024
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Spectrophotometry
1.1 This test method covers the determination of titanium in nickel alloys in the range 0.3?% to 5.0?%. With appropriate reference materials, the test method may be extended down to 0.05?%.
1.2...
October 1, 2018
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Spectrophotometry
1.1 This test method covers the determination of titanium in nickel alloys in the range 0.3 % to 5.0 %. With appropriate reference materials, the test method may be extended down to 0.05 %....
October 1, 2013
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Spectrophotometry
1.1 This test method covers the determination of titanium in nickel alloys in the range 0.3 % to 5.0 %. With appropriate reference materials, the test method may be extended down to 0.05 %....
December 15, 2008
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Molecular Absorption Spectrometry
1.1 This test method covers the determination of titanium in nickel alloys in the range 0.3 % to 5.0 %. With appropriate reference materials, the test method may be extended down to 0.05 %.
1.2...
October 10, 2002
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Molecular Absorption Spectrometric Method
1.1 This test method covers the determination of titanium in nickel alloys in the 0.3 through 5.0 % range. With appropriate reference materials the test method may be extended down to 0.05 %.
1.2...
ASTM E1938-97
December 10, 1997
Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Molecular Absorption Spectrometric Method
1.1 This test method covers the determination of titanium in nickel alloys in the 0.3 through 5.0% range. With appropriate reference materials the test method may be extended down to 0.05%.