ASTM International - ASTM F1837M-97

Standard Specification for Heat-Shrink Cable Entry Seals (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 7
scope:

1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or other enclosures. These devices are suitable for both thin wall enclosures up to 5 mm (3/16 in.) thick and thick-wall enclosures of 5 to 19 mm (3/16 to 3/4 in.) thick.

1.2 Cable entry seals shall have factory-applied adhesive that provides the seal to wire and cable jackets.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2023
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
October 1, 2018
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
October 1, 2012
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
May 1, 2007
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
November 10, 1997
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
ASTM F1837M-97
November 10, 1997
Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or...
Advertisement