ASTM International - ASTM D6243-98
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 March 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Mechanical testing): | 19.060 |
scope:
1.1 This test method covers a procedure for determining the internal shear resistance of a Geosynthetic Clay Liner (GCL) or the interface shear resistance between the GCL and an adjacent material under a constant rate of displacement or constant stress.
Document History
January 1, 2013
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
5.1 The procedure described in this test method for the shear resistance for the GCL or the GCL interface is intended as a performance test to provide the user with a set of design values for the...
November 1, 2009
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
The procedure described in this test method for the shear resistance for the GCL or the GCL interface is intended as a performance test to provide the user with a set of design values for the test...
July 1, 2008
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
The procedure described in this test method for the shear resistance for the GCL or the GCL interface is intended as a performance test to provide the user with a set of design values for the test...
July 15, 2006
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
1.1 This test method covers a procedure for determining the internal shear resistance of a Geosynthetic Clay Liner (GCL) or the interface shear resistance between the GCL and an adjacent material...
ASTM D6243-98
March 10, 1998
Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
1.1 This test method covers a procedure for determining the internal shear resistance of a Geosynthetic Clay Liner (GCL) or the interface shear resistance between the GCL and an adjacent material...