ASTM International - ASTM D6336-98
Standard Practice for Evaluation of Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Special purpose vehicles): | 43.160 |
scope:
1.1 This practice covers guidelines for the evaluations of vehicles for pigment dispersion using a vacuum modified sigma blade mixer, or vacuum flusher.
Document History
November 1, 2021
Standard Practice for Evaluation of Flushing Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
1.1 This practice covers guidelines for the evaluations of flushing vehicles for pigment dispersion using a vacuum modified sigma blade mixer, or vacuum flusher.
1.2 The values stated in SI units...
February 1, 2017
Standard Practice for Evaluation of Flushing Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
5.1 By following this practice it is possible to make reproducible flushes when using the same raw materials. Therefore, if someone wishes to evaluate the effect a different raw material has on a...
November 1, 2011
Standard Practice for Evaluation of Flushing Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
By following this practice it is possible to make reproducible flushes when using the same raw materials. Therefore, if someone wishes to evaluate the effect a different raw material has on a flush,...
November 1, 2004
Standard Practice for Evaluation of Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer (Withdrawn 2010)
By following this practice it is possible to make reproducible flushes when using the same raw materials. Therefore, if someone wishes to evaluate the effect a different raw material has on a flush,...
ASTM D6336-98
October 10, 1998
Standard Practice for Evaluation of Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
1.1 This practice covers guidelines for the evaluations of vehicles for pigment dispersion using a vacuum modified sigma blade mixer, or vacuum flusher.