ASTM International - ASTM C1395/C1395M-01

Specification for Gypsum Ceiling Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 3
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also suitable for use on interior walls.

Note 1--Specification C840 contains application procedures for gypsum ceiling board.

1.2 The values stated in either inch-pound units or SI (metric) are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.

Document History

January 1, 2004
Specification for Gypsum Ceiling Board
1.1 This specification covers 1/2 in. [12.7 mm] thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. [610 mm] on center and that affords a surface...
ASTM C1395/C1395M-01
May 10, 2001
Specification for Gypsum Ceiling Board
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface...
May 10, 2001
Specification for Gypsum Ceiling Board
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface...
Advertisement