ASTM International - ASTM B737-01

Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 4
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers hot- or cold-worked hafnium rod and wire, or both.

1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for commercial applications for alloying (Grade R3).

1.3 The products covered include the following:

1.3.1 Rod 3/8 to 1.0 in. (9.5 to 25.4 mm) in diameter.

1.3.2 Wire less than 3/8 in. (9.5 mm) in diameter.

1.4 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

1.5 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
April 1, 2021
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
May 1, 2015
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
15.1 For the purpose of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as...
May 1, 2010
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
May 1, 2005
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire, or both. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
ASTM B737-01
November 10, 2001
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire, or both. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
November 10, 2001
Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
1.1 This specification covers hot- or cold-worked hafnium rod and wire, or both. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for...
Advertisement