ASTM International - ASTM B891-98e1
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Condenser and Heat Exchanger Tubes With Integral Fins
| Organization: | ASTM International |
| Publication Date: | 26 March 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
1.1 This specification covers seamless and welded titanium and titianium alloy tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface condensers, evaporators, heat exchangers and similar heat transfer apparatus in unfinned end diameters up to and including 1 in. (25.4 mm).
1.2 The following precautionary statement pertains to the test method portion only, Section 9 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History