ASTM International - ASTM D6320-99
Standard Test Methods for Single Filament Hose Reinforcing Wire Made from Steel
| Organization: | ASTM International |
| Publication Date: | 10 March 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 These test methods cover testing of single filament steel wires that are used to reinforce hose products. By agreement, these test methods may be applied to similar filaments used for reinforcing other rubber products.
1.2 These test methods describe test procedures only and do not establish specifications or tolerances.
1.3 These test methods cover the determinations of the mechanical properties listed below:
Section Property
7-13 Breaking force (strength)
7-13 Yield strength
7-13 Elongation
14-20 Knot strength
21-27 Torsion resistance
28-34 Reverse bend
35-41 Wrap
42-48 Diameter
1.4 These test methods are written in SI units; the inch-pound units which are provided are not necessarily exact equivalents of the SI units. Either system of units may be used in these test methods. In the case of referee decisions, the SI units will prevail.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History