ASTM International - ASTM D6230-98
Standard Test Method for Monitoring Ground Movement Using Probe-Type Inclinometers
| Organization: | ASTM International |
| Publication Date: | 10 February 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other standards related to soil quality): | 13.080.99 |
scope:
1.1 This test method covers the use of inclinometers to monitor the internal movement of ground. The test method covers types of instruments, installation procedures operating procedures and maintenance requirements. It also provides formulae for data reduction.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History