ASTM International - ASTM B743-00

Standard Specification for Seamless Copper Tube in Coils

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers seamless copper tube in coils, suitable for use in refrigeration and air conditioning or such other uses as oil lines, gasoline lines, etc.

1.2 The tube will normally be made of the following coppers and unless otherwise specified, tubes made from any one of these coppers may be supplied:

Copper Alloy Previously Used UNS No. 2 Designation Type of Copper C10200 OF Oxygen-free without residual deoxidants A C10300 ... Oxygen-free, extra low phosphorus A C10800 ... Oxygen-free, low phosphorus A C12000 DLP Phosphorized, low residual phosphorus C12200 DHP Phosphorized, high residual phosphorus A See Classification B 224.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2023
Standard Specification for Seamless Copper Tube in Coils
1.1 This specification establishes the requirements for seamless copper tube in coils, suitable for use in refrigeration and air conditioning or other uses, such as oil lines and gasoline lines. 1.2...
October 1, 2020
Standard Specification for Seamless Copper Tube in Coils
1.1 This specification establishes the requirements for seamless copper tube in coils, suitable for use in refrigeration and air conditioning or other uses, such as oil lines and gasoline lines....
April 1, 2012
Standard Specification for Seamless Copper Tube in Coils
1.1 This specification establishes the requirements for seamless copper tube in coils, suitable for use in refrigeration and air conditioning or other uses, such as oil lines and gasoline lines. 1.2...
October 1, 2006
Standard Specification for Seamless Copper Tube in Coils
This standard specification establishes the requirements for seamless copper tube coils, suitable for use in refrigeration and air conditioning or other uses, such as oil lines and gasoline lines....
ASTM B743-00
March 10, 2000
Standard Specification for Seamless Copper Tube in Coils
1.1 This specification covers seamless copper tube in coils, suitable for use in refrigeration and air conditioning or such other uses as oil lines, gasoline lines, etc. 1.2 The tube will normally...
Advertisement