ASTM International - ASTM B746/B746M-01

Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly. Appropriate fasteners are also described. The pipe, arches, and other shapes are generally used for drainage purposes, pedestrian and vehicular underpasses, and utility tunnels. Aluminum box culvert shapes are covered in Specification B 864/B 864M.

1.2 This specification does not include requirements for bedding, backfill, or the relationship between earth cover load and plate thickness of the pipe. Experience has shown that the successful performance of this product depends upon the proper selection of plate thickness, type of bedding and backfill, controlled manufacture in the plant, and care in the installation. The purchaser must correlate the above factors and also the corrosion and abrasion requirements of the field installation with the plate thickness. The structural design of corrugated aluminum structural plate pipe and the proper installation procedures are given in Practices B 790/B 790M and B 789/B 789M, respectively. A procedure for using life-cycle cost analysis techniques to evaluate alternate drainage system designs using corrugated metal pipe is given in Practice A 930.

1.3 This specification is applicable to orders in either inch-pound units (as B 746) or SI units (as B 746M). Inch-pound units and SI units are not necessarily equivalent. SI units are shown in parentheses in the text; they are the applicable values when the material is ordered to B 746M.

Document History

May 1, 2025
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
May 1, 2024
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
April 1, 2024
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
May 1, 2022
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
May 1, 2022
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
November 1, 2016
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
September 1, 2007
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
October 10, 2002
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
ASTM B746/B746M-01
October 10, 2001
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
October 10, 2001
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly....
Advertisement