ASTM International - ASTM D6371-99

Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 7
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus.

Note 1-This test method is technically equivalent to test methods IP 309 and EN 116.

1.2 The manual apparatus and automated apparatus are both suitable for referee purposes.

1.3 This test method is applicable to distillate fuels, including those containing a flow-improving or other additive, intended for use in diesel engines and domestic heating installations.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

Document History

December 1, 2017
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1: This test...
May 1, 2017
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1: This test...
December 1, 2016
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1: This test...
August 1, 2010
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1—This test...
May 1, 2005
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
The CFPP of a fuel is suitable for estimating the lowest temperature at which a fuel will give trouble-free flow in certain fuel systems. In the case of diesel fuel used in European light duty...
ASTM D6371-99
February 10, 1999
Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1-This test...
Advertisement