ASTM International - ASTM C1417-00
Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design
| Organization: | ASTM International |
| Publication Date: | 10 August 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers the manufacture and acceptance of precast concrete pipe designed to conform to the owner's design requirements and to ASCE 15-93 or an equivalent design specification.
Note 1-The section on evaluation of core test results (14.3.3) and the Appendix X1 are currently being reballoted.
1.2 This specification is the companion to SI Specification C1417M; therefore, no SI equivalents are presented in this specification.
Document History