ASTM International - ASTM B758-00

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Welded Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers welded UNS N06110 tube in the annealed condition (temper) for general corrosion applications.

1.2 This specification covers outside diameter and nominal wall tube.

1.2.1 The tube sizes covered by this specification are 1/8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0.148 in. (0.4 to 3.8 mm), inclusive, in wall thickness.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only.

1.4 The following precautionary caveat pertains only to the test method portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Welded Tube (Withdrawn 2021)
1.1 This specification covers welded UNS N061102 tube in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube....
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys
(UNS N06110) Welded Tube
1.1 This specification covers welded UNS N06110 tube in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube....
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Welded Tube
1.1 This specification covers welded UNS N06110 tube in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1...
ASTM B758-00
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Welded Tube
1.1 This specification covers welded UNS N06110 tube in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube....
Advertisement