ISO 1628-3

Plastics - Determination of the Viscosity of Polymers in Dilute Solution Using Capillary Viscometers - Part 3: Polyethylenes and Polypropylenes

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2001
Status: inactive
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20

Document History

May 1, 2010
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in...
ISO 1628-3
June 1, 2001
Plastics - Determination of the Viscosity of Polymers in Dilute Solution Using Capillary Viscometers - Part 3: Polyethylenes and Polypropylenes
A description is not available for this item.
February 1, 1991
Plastics - Determination of Viscosity Number and Limiting Viscosity Number - Part 3: Polyethylenes and Polypropylenes
A description is not available for this item.
Advertisement