ASTM International - ASTM B760-86(1999)

Standard Specification for Tungsten Plate, Sheet, and Foil

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 3
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers unalloyed tungsten plate, sheet, and foil.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

November 1, 2023
Standard Specification for Tungsten Plate, Sheet, and Foil
1.1 This specification covers wrought unalloyed tungsten plate, sheet, and foil. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
November 1, 2019
Standard Specification for Tungsten Plate, Sheet, and Foil
1.1 This specification covers wrought unalloyed tungsten plate, sheet, and foil. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
May 1, 2013
Standard Specification for Tungsten Plate, Sheet, and Foil
1.1 This specification covers wrought unalloyed tungsten plate, sheet, and foil. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
December 1, 2007
Standard Specification for Tungsten Plate, Sheet, and Foil
This specification covers wrought unalloyed tungsten plate, sheet, and foil. The various tungsten flat products covered by this specification shall be formed with the conventional rolling, forging,...
ASTM B760-86(1999)
November 10, 1999
Standard Specification for Tungsten Plate, Sheet, and Foil
1.1 This specification covers unalloyed tungsten plate, sheet, and foil. 1.2 The values stated in inch-pound units are to be regarded as the standard.
Advertisement