ASTM International - ASTM A973/A973M-01

Standard Specification for Grade 100 Alloy Steel Chain

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding.

Note 1-This specification does not cover alloy steel chain for pocket wheel applications.

1.2 This specification is a performance standard for Grade 100 chain used between -20 and 400°F (-29 and 205 °C). The chain manufacturer should be contacted for use at temperatures outside this range.

1.3 The values stated in in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

January 1, 2021
Standard Specification for Grade 100 Alloy Steel Chain
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. For overhead lifting applications, only alloy chain...
November 1, 2012
Standard Specification for Grade 100 Alloy Steel Chain
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel...
November 1, 2007
Standard Specification for Grade 100 Alloy Steel Chain
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel...
ASTM A973/A973M-01
September 10, 2001
Standard Specification for Grade 100 Alloy Steel Chain
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel...
September 10, 2001
Standard Specification for Grade 100 Alloy Steel Chain
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel...
Advertisement