ASTM International - ASTM D6084-97
Standard Test Method for Elastic Recovery of bituminuous Materials by Ductilometer
| Organization: | ASTM International |
| Publication Date: | 10 February 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
scope:
1.1 This test method covers the elastic recovery of a bituminous material measured by the recoverable strain determined after severing an elongated briquet specimen of the material of the form described in 4.1. The specimens are pulled to a specified distance at a specified speed and at a specified temperature. Unless otherwise specified, the test shall be made at a temperature of 25 + or - 0.5°C (77 + or - 0.9°F) and with a speed of 5 cm/min + or - 5.0%.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History