ASTM International - ASTM D5082-99
Standard Practice for the Application of Mechanically Attached Poly(Vinyl Chloride) Sheet Roofing
| Organization: | ASTM International |
| Publication Date: | 10 July 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Roofs): | 91.060.20 |
scope:
1.1 This practice covers the minimum requirements for the application of intermittently attached single-ply poly(vinyl chloride) sheet roofing.
1.2 For the purpose of this application practice, the structures and the deck are assumed to be mechanically sound and able to accept the weight of the membrane and other roofing system materials, and to meet local building codes. Insulation layers and vapor retarder, if specified, are assumed to be in place, secured, and acceptable for use with the membrane.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.
Document History