ASTM International - ASTM D6267-98

Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This test method covers the determination of the apparent viscosity of hydrocarbon resins having apparent viscosities up to 2 000 000 millipascal seconds (mPa s) (Note 1) at temperatures up to 300 °C (572 °F).

Note 1-The cgs unit of viscosity is the poise (dyne-sec/cm2) and is equivalent to 0.1 Pa s. The centipoise (cP) is one mullipascal second (mPa s) and is frequently used as a viscosity unit.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2008
Standard Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
1.1 This test method covers the determination of the apparent viscosity of hydrocarbon resins having apparent viscosities up to 2,000,000 millipascal seconds (mPa·s) (Note 1) at temperatures up to...
January 1, 2005
Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
This test method is used to measure the apparent viscosity of hydrocarbon resins at elevated temperatures. Elevated temperature viscosity values of a hydrocarbon resin may be related to the...
ASTM D6267-98
May 10, 1998
Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
1.1 This test method covers the determination of the apparent viscosity of hydrocarbon resins having apparent viscosities up to 2 000 000 millipascal seconds (mPa s) (Note 1) at temperatures up to...
Advertisement