ASTM International - ASTM A47/A47M-99
Standard Specification for Ferritic Malleable Iron Castings
| Organization: | ASTM International |
| Publication Date: | 10 August 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 750°F.
1.2 No precise quantitative relationship can be stated between the properties of the iron in various locations of the same casting and those of a test specimen cast from the same iron (see Appendix X1.).
Note-A complete metric companion to Specification A47 has been developed-A47M; therefore, no metric equivalents are presented in this specification.
Document History