ASTM International - ASTM F1975-02

Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 7
ICS Code (Cycles): 43.150
scope:

1.1 This specification covers nonpowered trailers intended to be pulled behind bicycles in order to transport one or two children with accessory loads with a maximum weight of 45.4 kg (100 lb). It includes test methods for confirming that this specification is satisfied.

1.2 The values stated in SI units are to be regarded as the standard. The units given in parentheses are for information only.

1.3 The following caveat pertains only to the test methods portion, Section 5, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nonpowered trailers intended to be pulled behind bicycles to transport one or two children with accessory loads with a prescribed maximum weight. It includes methods for... View More

Document History

August 1, 2023
Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers
1.1 This specification covers a nonpowered trailer intended to be pulled behind a bicycle in order to transport one or two children with an accessory load of a maximum weight of 45.4 kg (100 lb). It...
October 1, 2015
Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers
1.1 This specification covers a nonpowered trailer intended to be pulled behind a bicycle in order to transport one or two children with an accessory load of a maximum weight of 45.4 kg (100 lb). It...
February 1, 2009
Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers
1.1 This specification covers nonpowered trailers intended to be pulled behind bicycles in order to transport one or two children with accessory loads with a maximum weight of 45.4 kg (100 lb). It...
ASTM F1975-02
May 10, 2002
Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers
1.1 This specification covers nonpowered trailers intended to be pulled behind bicycles in order to transport one or two children with accessory loads with a maximum weight of 45.4 kg (100 lb). It...
May 10, 2002
Standard Specification for Nonpowered Bicycle Trailers Designed for Human Passengers
1.1 This specification covers nonpowered trailers intended to be pulled behind bicycles in order to transport one or two children with accessory loads with a maximum weight of 45.4 kg (100 lb). It...
Advertisement