ASTM International - ASTM F1981-99

Standard Specification for Suction Catheters for Use in the Respiratory Tract (Withdrawn 2007)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 6
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

1.1 This specification provides requirements for suction catheters intended for use in suction of the respiratory tract.

1.2 Angled-tip suction catheters, for example, Coude catheters, and closed circuit suction catheters are not considered to be specialized, and therefore, are included in this specification. Specialized suction devices are excluded from this specification.

1.3 Flammability of suction catheters, for example if flammable anesthetics, electrosurgical units, or lasers are used, is a well-recognized hazard that is addressed by appropriate clinical management and is outside the scope of this specification.

Document History

ASTM F1981-99
May 10, 1999
Standard Specification for Suction Catheters for Use in the Respiratory Tract (Withdrawn 2007)
1.1 This specification provides requirements for suction catheters intended for use in suction of the respiratory tract. 1.2 Angled-tip suction catheters, for example, Coude catheters, and closed...
Advertisement