ASTM International - ASTM A47M-90(1996)

Standard Specification for Ferritic Malleable Iron Castings [Metric] (Withdrawn 1998)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C.

1.2 No precise quantitative relationship can be stated between the properties of the iron in various locations of the same casting and those of a test specimen cast from the same iron (see Appendix X1).

Note-This specification is the metric counterpart of Specification A47.

Document History

ASTM A47M-90(1996)
January 1, 1996
Standard Specification for Ferritic Malleable Iron Castings [Metric] (Withdrawn 1998)
1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C. 1.2 No precise quantitative relationship can be...
January 1, 1990
Standard Specification for Ferritic Malleable Iron Castings [Metric]
A description is not available for this item.
Advertisement