ASTM International - ASTM C1444-00

Standard Test Method for Measuring the Angle of Repose of Free-Flowing Mold Powders (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 2
ICS Code (Plastics in general): 83.080.01
scope:

1.1 Particle size, shape, and bulk density will affect the flowability of powder material. This test method is used for the determination of the angle of repose of free-flowing mold powders. At angles greater than this value this material will flow.

1.2 The values stated in inch-pound units and degrees are to be regarded as standard. The values stated in parentheses are for information only.

1.3This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1444-00
October 10, 2000
Standard Test Method for Measuring the Angle of Repose of Free-Flowing Mold Powders (Withdrawn 2005)
1.1 Particle size, shape, and bulk density will affect the flowability of powder material. This test method is used for the determination of the angle of repose of free-flowing mold powders. At...
Advertisement