ASTM International - ASTM B801-99
Standard Specification for Concentric-Lay-Stranded Conductors of 8000 Series Aluminum Alloy for Subsequent Covering or Insulation
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers aluminum alloys in the 8000 series cited in B800 in tempers "0" and H1X or H2X bare compact-round, compressed and conventional concentric-lay-stran
1.2 The SI values for resistivity are regarded as standard. For all other properties, the inch-pound units are regarded as standard and the SI units may be approximate.
Note 1-Sealed conductors that are intended to prevent longitudinal water propagation are also permitted within the guidelines of this specification.
Document History