ASTM International - ASTM E2040-99

Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 3
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

1.1 This test method covers the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus.

1.2 Electronic instrumentation or automated data analysis and reduction systems or treatments equivalent to this test method may be used.

1.3 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2025
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
1.1 This test method describes the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus....
December 1, 2019
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
1.1 This test method describes the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus....
March 15, 2014
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
5.1 This test method calibrates or demonstrates conformity of thermogravimetric apparatus at ambient conditions. Most thermogravimetry analysis experiments are carried out under temperature ramp...
September 1, 2008
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
This test method calibrates or demonstrates conformity of thermogravimetric apparatus at ambient conditions. Most thermogravimetry analysis experiments are carried out under temperature ramp...
September 10, 2003
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
This test method calibrates or demonstrates conformity of thermogravimetric apparatus at ambient conditions. Most thermogravimetry analysis experiments are carried out under temperature ramp...
ASTM E2040-99
September 10, 1999
Standard Test Method for Mass Scale Calibration of Thermogravimetric Analyzers
1.1 This test method covers the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus. 1.2...
Advertisement