ASTM International - ASTM C1448-99

Standard Specification for Non-Asbestos Fiber-Cement Conduit

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 3
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers non-asbestos fiber-cement conduit for use in electric-power systems and communications systems. The service is for both underground and exposed conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1448-99
November 10, 1999
Standard Specification for Non-Asbestos Fiber-Cement Conduit
1.1 This specification covers non-asbestos fiber-cement conduit for use in electric-power systems and communications systems. The service is for both underground and exposed conditions. 1.2 The...
Advertisement