ASTM International - ASTM D6459-99

Standard Test Method for Determination of Erosion Control Blanket (ECB) Performance in Protecting Hillslopes from Rainfall-Induced Erosion

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 9
ICS Code (Soil quality and pedology in general): 13.080.01
scope:

1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Erosion Control Blankets (ECBs) to protect hillslopes from rainfall-induced erosion. Critical elements of this protection are the ability of the ECB to:

1.1.1 Absorb the impact force raindrops, thereby reducing soil particle loosening through "splash" mechanisms;
1.1.2 Slow runoff and encourage infiltration, thereby reducing soil particle displacement and transport through "overland flow" mechanisms;
1.1.3 Absorb shear forces of overland flow; and,
1.1.4 Trap soil particles beneath.

1.2 This test method utilizes full-scale testing procedures, rather than reduced-scale (bench-scale) simulation, and is patterned after conditions typically found on construction sites at the conclusion of earthwork operations, but prior to the start of revegetation work. Therefore this considers only unvegetated conditions.

Note 1--Future revisions may consider partial or fully vegetated conditions.

1.3 This test method provides a comparative evaluation of an ECB to baseline bare soil conditions under controlled and documented conditions.

1.4 The values stated in SI units are to be regarded as standard. The inch-pound values given in parentheses are provided for information purposes only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Also, the user must comply with prevalent regulatory codes, such as OSHA (Occupational Health and Safety Administration) guidelines, while using the test method.

Document History

July 15, 2019
Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Performance in Protecting Hillslopes from Rainfall-Induced Erosion
1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Rolled Erosion Control Products (RECPs) to protect hillslopes from rainfall-induced erosion....
November 1, 2015
Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Performance in Protecting Hillslopes from Rainfall-Induced Erosion
1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Rolled Erosion Control Products (RECPs) to protect hillslopes from rainfall-induced erosion....
November 1, 2011
Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Performance in Protecting Hillslopes from Rainfall-Induced Erosion
1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Rolled Erosion Control Products (RECPs) to protect hillslopes from rainfall-induced erosion....
July 1, 2007
Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Performance in Protecting Hillslopes from Rainfall-Induced Erosion
1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Rolled Erosion Control Products (RECPs) to protect hillslopes from rainfall-induced erosion....
ASTM D6459-99
October 10, 1999
Standard Test Method for Determination of Erosion Control Blanket (ECB) Performance in Protecting Hillslopes from Rainfall-Induced Erosion
1.1 This test method covers the guidelines, requirements and procedures for evaluating the ability of Erosion Control Blankets (ECBs) to protect hillslopes from rainfall-induced erosion. Critical...
Advertisement