ASTM International - ASTM D6470-99

Standard Test Method for Salt in Crude Oils (Potentiometric Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 6
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 to 0.15 % (m/m).

1.2 The limit detection is 0.0002 % (m/m) for salt (as NaCl).

1.3 The test method is applicable to nearly all of the heavier petroleum products, such as crude oils, residues, and fuel oils. It may also be applied to used turbine oil and marine diesel fuel to estimate seawater contamination. Water extractable salts, originating from additives present in oils, are codetermined.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2026
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 % to...
May 1, 2020
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 % to...
April 1, 2015
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 % to...
May 1, 2010
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 to 0.15...
May 1, 2004
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 to 0.15...
ASTM D6470-99
November 10, 1999
Standard Test Method for Salt in Crude Oils (Potentiometric Method)
1.1 This test method covers the determination of salt in crude oils. For the purpose of this test method, salt is expressed as % (m/m) NaCl (sodium chloride) and covers the range from 0.0005 to 0.15...
Advertisement