ASTM International - ASTM D6491-99

Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 2
ICS Code (Paint coating processes): 87.020
scope:

1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are formed and bent into specific shapes to produce a final product. These operations introduce stresses, which may be relieved by cracking of the coating afer aging.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2023
Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are...
December 1, 2016
Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are...
June 1, 2009
Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are...
December 1, 2003
Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are...
ASTM D6491-99
December 10, 1999
Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
1.1 This practice can be used to evaluate the resistance of a prestressed prepainted metal panel to cracking, or loss of adhesion, or both, after accelerated heat aging. Most coil coated products are...
Advertisement